Sauereisen, Inc. Datasheets for Cement, Concrete, and Mortar
Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures.
Cement, Concrete, and Mortar: Learn more
| Product Name | Notes |
|---|---|
| Electrical Potting Cement No. 76 is a castable, hydraulically-settin g cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications. | |
| Engineers and architects concerned with a structural and machine placement that requires grouting are aware of the need for a nonmetallic, inorganic, premixed and dimensionally stable material. Sauereisen's high-early strength... | |
| FibreCreteTM - Epoxy NovolaK No. 218 is a fiber-reinforced, chemically-resistant , 100% solids, epoxy novolak lining system used to protect concrete and steel from chemical and physical abuse. The interlocking... | |
| FibreCreteTM - General Purpose No. 203 is a fiber-reinforced, chemically-resistant , 100% solids, epoxy lining system used to protect concrete and steel from chemical and physical abuse. The interlocking fiber... | |
| FibreCreteTM Chemical and Food Grade No. 204 is a fiber-reinforced and chemically- resistant epoxy lining system used to protect concrete and steel from chemical and physical abuse. The interlocking fiber... | |
| Sauereisen Acid-Alk Cement No. 33 - Mortar Grade is the original one-part, chemical-setting, inorganic, modified silicate base cement. Supplied in powder form, No. 33 - Mortar Grade is mixed with... | |
| Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a... | |
| Sauereisen Acidproof Concrete No. 54 SG - Structural Grade is a potassium silicate castable refractory for chemical resistant construction of sumps, dikes, containment pads, trenches, walls and other structural support... | |
| Sauereisen Chemical-Resistant Castable No. 35 is a gunitable, hydraulically setting, calcium aluminate cement. No. 35 is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion... | |
| Sauereisen Chemical-Resistant Castable No. 35SG is a hydraulically-settin g, calcium aluminate cement. No. 35SG is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion and... | |
| Sauereisen Corrosion-Resisting Mortar No. 65 is a completely inorganic, potassium silicate base mortar for bonding acidproof brick or tile used in the construction of industrial chimneys, stacks, tanks, kilns and... | |
| Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied... | |
| Sauereisen Electric Insulating Cement No. 12 is an inorganic cement used for applications requiring high dielectric strength and volume resistivity through 2200oF. No. 12 offers low shrinkage and coefficient of... | |
| Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica,... | |
| Sauereisen Electrical Refractory Cement No. 75 is a castable, hydraulically-settin g cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications. No. 75 may... | |
| Sauereisen Electrotemp Cement No. 8 is primarily used where high electrical insulation and thermal conductivity are desired. No. 8 cures by a chemical-set and is ideal for potting applications subject... | |
| Sauereisen Epoxy NovolaK Mortar/Setting Bed is a three-component material used for bonding chemical-resistant masonry units. No. 25 is available in 3 versions. The standard grade is combined with brick or... | |
| Sauereisen Epoxy NovolaK Polymer Concrete No. 265 is a castable for the chemical-resistant construction of sumps, dikes, containment areas, trenches, walls, floors, and structural support columns or bases. No. 265... | |
| Sauereisen Epoxy Polymer Concrete No. 165 is a castable material for the chemical-resistant construction of sumps, dikes, containment areas, trenches, walls, floors, and structural support columns or bases. No. 165... | |
| Sauereisen Epoxy Setting Bed No. 26 is used as a bed joint for chemical-resistant masonry units and quarry tile in dairies, breweries, bottling plants, wineries, bakeries, distilleries, food processing plants,... | |
| Sauereisen Flotemp Cement No. 4 is used for potting applications where high electrical insulation and thermal conductivity are required. No. 4 is specially formulated to limit the wicking nature of... | |
| Sauereisen Furan Resin Mortar/Grout No. 21 is a two-component bonding mortar/grout for chemical resistant masonry units and quarry tile. No. 21 and chemical resistant masonry units used with a suitable... | |
| Sauereisen Furan Resin Mortar/Grout No. 21C is a two-component, 100% carbon- filled bonding material for chemical resistant masonry units and quarry tile. No. 21C and chemical-resistant masonry units used with... | |
| Sauereisen Insa-Lute Hi Temp Cement No. 7 is a sodium silicate adhesive cement used by leading electrical manufacturers. The cement exhibits outstanding resistance to heat and electricity. Typical applications include... | |
| Sauereisen Insultemp Cement No. 10 is primarily used where high electrical insulation and thermal conductivity are desired. No. 10 is a phosphate-bonded material that cures by a chemical-set and is... | |
| Sauereisen Manhole ChimneySeal No. F-88 is an elastomeric lining composed of fiber-reinforced, asphalt-modified urethane. ChimneySeal is used as a chemical-resistant membrane or gasket seal for the prevention of water infiltration. | |
| Sauereisen Nos. 600 and 610 Sulfur Based Mortars are used in the construction of floors, trenches, sumps and tanks in steel mills, mines, metal finishing and chemical processing plants. They... | |
| Sauereisen NovoGrout No. 25 WW is a three-component water washable epoxy novolak grout for bonding chemical resistant masonry units. The No. 25 WW combined with brick or tile offers rapid... | |
| Sauereisen NovolaK Vinyl Ester Polymer Concrete No. 465 is a castable for the construction of chemical-resistant sumps, dikes, containment areas, trenches, walls, and structural support columns or bases. No. 465... | |
| Sauereisen RestoKrete No. 208 is a substrate repair material and water resistant barrier for prevention of inflow and infiltration in concrete or brick substrates. RestoKrete No. 208 is an epoxy-based... | |
| Sauereisen SewerGard No. 210 is an aggregate-filled epoxy material. This lining system is specifically designed to protect concrete surfaces of municipal wastewater treatment structures and collection systems from chemical attack... | |
| Sauereisen SewerGardTM No. 210RS is a rotary spray-applied material specifically designed to protect concrete and steel surfaces of municipal wastewater treatment structures from chemical attack and physical abuse. The application... | |
| Sauereisen SewerGardTM No. 210S is a fiber-filled, spray-applied material specifically designed to protect concrete and steel surfaces of municipal wastewater treatment structures from chemical attack and physical abuse. No. 210S's... | |
| Sauereisen SewerSealTM No. F-170 is a high strength, corrosion-resistant cementitious resurfacing and water infiltration barrier for application in wastewater structures. It is a 100% calcium aluminate based product that will... | |
| Sauereisen SewerSealTM No. F-170FS is a fast setting cementitious water infiltration barrier for use in wastewater collection systems. The product combines 100% calcium aluminate cement with finely graded inert aggregate,... | |
| Sauereisen TempSeal Cement No. 3 is an inorganic adhesive paste offering high temperature resistance combined with with a sealing capability superior to other refractories. TempSeal Cement No. 3 overcomes the... | |
| Sauereisen Thermal Potting Cement No. 11 is primarily used where high electrical insulation and thermal conductivity are desired. No. 11 is a chemical-setting cement ideal for potting applications subject to... | |
| Sauereisen Underlayment No. F-120FS is an especially fast-setting, Portland-based resurfacing material. It develops its strength very rapidly and is primarily used for trowelable applications. Underlayment No. F-120FS is mixed with... | |
| Sauereisen Vinyl Ester FibreLine No. 440 is a fiber-filled lining used for the chemical- resistant construction or rehabilitation of structures common to the power, pulp & paper, and petrochemical industries. | |
| Sauereisen Vinyl Ester Mortar No. 400 is used in the construction of floors, sumps, trenches, tanks, vessels and bleach towers in chemical processing; food & beverage plants; dairies; laboratories; textile,... | |
| Sauereisen Vinyl Ester Polymer Concrete No. 410 is a vinyl ester castable for chemical-resistant construction of sumps, dikes, containment areas, trenches, walls and other structural support columns or bases. No. | |
| Sauereisen Zircon Potting Cement No. 13 is primarily used where high electrical insulation and thermal conductivity are desired. No. 13 cures by a chemical-set and is ideal for potting applications... | |
| SubstrateResurfacerT M No. F-121FBR by Sauereisen is a Fiber-Reinforced substrate repair material. It also serves as a waterproofing barrier for prevention of inflow and infiltration in concrete or brick manholes. | |
| The Sauereisen Fast-Trak Lining Series is a fiber-reinforced lining system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance... |