Sauereisen, Inc. Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| Hi-Build Filler Compound No. 209HB is an epoxy material specifically designed to refinish large surfaces and open joints within concrete. No. 209HB provides a smooth finish and appropriate bonding surface... | |
| Sauereisen Aguapoxy No. 28 is a three component, water cleanable, general purpose epoxy grout for bonding chemical resistant masonry units. The No. 28, combined with brick or tile, offers rapid... | |
| Sauereisen Aluseal Adhesive Cement No. 2 is a ceramic cement paste offering good bond strength and thermal shock resistant properties for assembling, sealing and cementing porcelain, glass, metal and other... | |
| Sauereisen Cement No. 31 is a white, porcelain-like cement that is widely used throughout industry in a variety of applications including assembling, sealing, insulating and cementing of ceramics, porcelain, metal,... | |
| Sauereisen Elastomeric Joint Compound No. 69 is used as a flexible expansion joint in acid pickling tanks; in concrete, brick and tile floors; for sealing joints of ducts and conduits; | |
| Sauereisen Electric Refractory Cement No. 350 is a chemically-setting inorganic cement specified for high temperature bonding applications. The product is supplied as a two-component sodium silicate cement consisting of a... | |
| Sauereisen Electrical Cement No. DW-30 is an inorganic, chemically-setting, magnesium oxide base material which develops a slight expansion while hardening into a porcelain-like body. Since Sauereisen No. DW-30 is dimensionally... | |
| Sauereisen Epoxy Expansion Joint Compounds are used to provide a durable joint filler. They maintain excellent flexibility. The materials are 100% solids, pourable epoxies designed to effectively absorb the shock... | |
| Sauereisen Fib-R-Thane is an elastomeric lining composed of fiber-reinforced, asphalt-modified urethane. Fib-R-Thane is used as a chemical-resistant membrane or gasket seal for the protection of concrete, block and steel. Available... | |
| Sauereisen Fib-R-Thane No. 88P is used as a flexible expansion joint for concrete, brick and tile floors; for sealing joints of ducts and conduits; and for general caulking and sealing... | |
| Sauereisen H2OPruf No. F-190 is a two component material for use on concrete or masonry structures to prevent water seepage through the substrate. Application of the waterproofing kit is by... | |
| Sauereisen Insa-Lute Adhesive Cement No. 1 is specified throughout the automotive, appliance and assembly industries for bonding, insulating, and encapsulating applications. A thermally conductive and electrically insulating cement paste, the... | |
| Sauereisen InstaPlug No. F-180 is a rapid setting, hydraulic water plug for sealing active water leaks, filling small voids and special anchoring applications. Typical industry applications are: eliminating water leakage... | |
| Sauereisen Low Expansion Cement No. 29 is an inorganic cement used for embedding heating elements, insulating thermocouples, coating resistors and coils, and mechanically sealing parts where high resistance to electricity,... | |
| Sauereisen Multi-Purpose Epoxy Grout No. F-150 is a multi-purpose epoxy resin grout specifically formulated for use where good chemical resistance and flowability are needed. Ideally suited for maintenance applications do... | |
| Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any... | |
| Sauereisen Plastic Porcelain No. 30 is an inorganic, chemically-setting, magnesium oxide base material which expands slightly while hardening to a porcelain-like body. No. 30 is used for assembling silverware and... | |
| Sauereisen Sealing Cement No. 33S is a chemical-setting, inorganic, silicate-base cement that is used for assembly/sealing applications common to electrical equipment. It is ideal for coating molds and forms used... | |
| Sauereisen Urethane Filler Compound No. 309 is an urethane formulation specifically designed to fill voids, irregularities, and air pockets in concrete. The filler compound provides a uniform surface for the... | |
| SubstrateResurfacerT M No. F-121 by Sauereisen is a high strength substrate repair material and waterproofing barrier for prevention of inflow and infiltration in concrete or brick manholes. SubstrateResurfacerT M is... |