Sauereisen Flotemp Cement No. 4 is used for potting applications where high electrical insulation and thermal conductivity are required. No. 4 is specially formulated to limit the wicking nature of a porous substrate. This will prevent permeation of water into the substrate and the associated volume loss or cavitation of the cement. The need for double filling of ceramic units may be eliminated.
| Sauereisen, Inc. | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | No. 4 |
| Product Name | Flotemp Cement |
| Type | High Dielectric; Thermally Conductive |
| Form / Function | Powder; Die Bonding Adhesives |
| Cure / Technology | Heat Cure |
| Chemical System | Ceramic |
| Composition | Unfilled |