Sauereisen, Inc. Datasheets for Primers and Adhesion Promoters
Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more
| Product Name | Notes |
|---|---|
| ConoFlex Membrane No. 520 is a flexibile elastomeric polyurethane combining toughness, flexibility and elongation. Typical uses would be as a flexible membrane under a chemical-resistant coating or lining for existing... | |
| ConoWeld No. 501 is a primer to be used in conjunction with the Sauereisen line of epoxy coatings, linings and flooring materials. ConoWeld No. 501 is applied by spray, brush... | |
| PenePrime No. 500 is a water-borne epoxy primer to be used in conjunction with the Sauereisen line of coatings, linings and flooring materials. PenePrime is specifically formulated to penetrate deep... | |
| Sauereisen ConoPrime No. 502 is a two-part epoxy primer to be used in conjunction with the Sauereisen ConoFlex No. 381. Recommended for use on concrete and various substrate types. Formulated... | |
| Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to... | |
| Sauereisen Thinning Liquid No. 14 is a soluble sodium silicate solution which is used to reduce the viscosity of various Sauereisen cements, permitting more flowable consistency for dip, spray or... | |
| Sauereisen VEPrime No. 550 is a vinyl ester primer to be used in conjunction with Sauereisen vinyl ester systems. The function of No. 550 is to promote a tenacious bond... |