Walter Surface Technologies Grinding Wheels for use on Aluminum and other Soft Metals ALU™

Description
These wheels will not clog or glaze when working with aluminum or other non-ferrous metals. They are free of waxes and lubricants, so there is no need to clean the surface before welding or applying a surface coating, eliminating a time-consuming step in surface preparation. Features Fast and free cutting May be used for intermittent light grinding Applications Cutting Light grinding
Description
These wheels will not clog or glaze when working with aluminum or other non-ferrous metals. They are free of waxes and lubricants, so there is no need to clean the surface before welding or applying a surface coating, eliminating a time-consuming step in surface preparation. Features Fast and free cutting May be used for intermittent light grinding Applications Cutting Light grinding

Suppliers

Company
Product
Description
Supplier Links
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Windsor, CT, USA
Grinding Wheels for use on Aluminum and other Soft Metals
ALU™
Grinding Wheels for use on Aluminum and other Soft Metals ALU™
These wheels will not clog or glaze when working with aluminum or other non-ferrous metals. They are free of waxes and lubricants, so there is no need to clean the surface before welding or applying a surface coating, eliminating a time-consuming step in surface preparation. Features Fast and free cutting May be used for intermittent light grinding Applications Cutting Light grinding

These wheels will not clog or glaze when working with aluminum or other non-ferrous metals. They are free of waxes and lubricants, so there is no need to clean the surface before welding or applying a surface coating, eliminating a time-consuming step in surface preparation.

Features

  • Fast and free cutting
  • May be used for intermittent light grinding
  • Applications

    • Cutting
    • Light grinding
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Grinding Wheels
Product Number ALU™
Product Name Grinding Wheels for use on Aluminum and other Soft Metals
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

W205 Pacesetter® Point 38A60-P - 61463624550 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
CBN& Diamond  Grinding Wheel Resin Bond -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Resin or Plastic
Applications & Materials Abraded High speed steel and carbide tools grinding, PCD and PCBN cutting tools grinding, Ceramic and magnetic materials workpiece grinding
View Details