ZIP wheels are perfect for cutting and grinding on straight shafts and die grinders. It is made of special materials that will keep cool, extending the life of the wheel without contaminating stainless steel. For notching applications, it is recommended that you use =1/8". For grinding applications, =1/4" is recommended.
| Walter Surface Technologies | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | ZIP |
| Product Name | Cutting and Grinding Wheels with Die Grinders |
| Outer Diameter | 2 to 4 inch (50.8 to 102 mm) |
| Thickness | 0.0310 to 0.5000 inch (0.7874 to 12.7 mm) |
| Bore / Shank | 0.3120 to 0.2500 inch (7.92 to 6.35 mm) |