FAG BEARING
KL44649-L44610 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
KL44649-L44610
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
KL44649-L44610 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
1.0625 inch (26.988 mm)
|
|
Outside Diameter
|
1.9800 inch (50.292 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
5.9055 inch (150.000 mm)
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
7560 lbs (3429 kg)
Dynamic Radial
12200 lbs (5533 kg)
View Details
Rolling Element
Steel
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
15600 lbs (7075 kg)
View Details