FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings K-seri
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | KLM29749-LM29710 |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 1.5000 inch (38.100 mm) |
| Outside Diameter | 2.5625 inch (65.088 mm) |