FAG Bearing Tapered Roller Bearings K4580-4535

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings K-seri
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings K-seri

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - K4580-4535 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
K4580-4535
Tapered Roller Bearings K4580-4535
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings K-seri

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings K-seri

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number K4580-4535
Product Name Tapered Roller Bearings
Design Units Metric
Bore 2.0000 inch (50.800 mm)
Outside Diameter 4.1250 inch (104.775 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU9016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Roller Bearings - 2482800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details