FAG BEARING
KJL69349-JL69310 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
KJL69349-JL69310
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
KJL69349-JL69310 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
1.4961 inch (38.000 mm)
|
|
Outside Diameter
|
2.4803 inch (63.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
Outside Diameter
1.8504 inch (47.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
6.2992 inch (160.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
8625 lbs (3912 kg)
View Details