FAG BEARING
KHM88542-HM88510 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
KHM88542-HM88510
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
KHM88542-HM88510 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
1.2500 inch (31.750 mm)
|
|
Outside Diameter
|
2.8750 inch (73.025 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
0.4724 inch (12.000 mm)
Outside Diameter
1.2598 inch (32.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Metric
View Details