FAG BEARING
K64450-64700 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
K64450-64700
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
K64450-64700 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
4.5000 inch (114.300 mm)
|
|
Outside Diameter
|
7.0000 inch (177.800 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
15600 lbs (7075 kg)
View Details
Rolling Element
Steel
Design Units
Metric
Bore
2.1654 inch (55.000 mm)
View Details