FAG BEARING
JK0S030 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
JK0S030
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
JK0S030 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Dynamic Axial
2680 lbs (1215 kg)
Dynamic Radial
5120 lbs (2322 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
25700 lbs (11655 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Rolling Element
Steel
Design Units
Metric
Bore
2.3622 inch (60.000 mm)
View Details