FAG BEARING
F-809376.TR1 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
F-809376.TR1
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
F-809376.TR1 |
|
Product Name
|
Tapered Roller Bearings |
|
Overall Width
|
0.0000 inch (0.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
4.7244 inch (120.000 mm)
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
17840 lbs (8091 kg)
Dynamic Radial
48400 lbs (21950 kg)
View Details
Rolling Element
Steel
Design Units
Metric
Bore
1.9685 inch (50.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
123500 lbs (56009 kg)
View Details