FAG Bearing Precision Cylindrical Roller Bearings N213-E-XL-M1

Description
CRB with cage > 90 mm <= 120 m
Description
CRB with cage > 90 mm <= 120 m

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - N213-E-XL-M1 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
N213-E-XL-M1
Precision Cylindrical Roller Bearings N213-E-XL-M1
CRB with cage > 90 mm <= 120 m

CRB with cage > 90 mm <= 120 m

Supplier's Site
Bearing - 105156363 - Radwell International
Willingboro, NJ, United States
Bearing
105156363
Bearing 105156363
ROLLER BEARING, CYLINDRICAL, WITH CAGE > 90 MM <= 120 MM, SINGLE ROW N,NU,NJ,NUP. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, CYLINDRICAL, WITH CAGE > 90 MM <= 120 MM, SINGLE ROW N,NU,NJ,NUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number N213-E-XL-M1 105156363
Product Name Precision Cylindrical Roller Bearings Bearing
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details