Computer Express L.L.C. Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB • 6 x COM • 2 x LAN, VGA • 2 x speakers • CF slot, PCI... | |
| • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x Speakers • CF slot, PCI slot • | |
| • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x speakers, CF slot, PCI slot • Meet... | |
| • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA, 2 x Speakers, CF slot, PCI slot, MS, KB, Printer... | |
| • 100% water-proof at front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum front bezel • P-4 low power mobile CPU • VESA-75, 100 wall-mounting • Auto... | |
| • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum bezel • 6 x COM • 6 x USB 2.0, LAN, VGA • 2 x... | |
| • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum bezel • P-4 low power mobile CPU • 6 x COM • 6 x USB... | |
| • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum bezel • P-4 low power mobile CPU • 6 x COM (5 x RS-232, 1... | |
| • 100% water-proof front, IP-66, 65, 56, NEMA-4, 12 • Aluminum front bezel • Intel P-4 low power CPU • Panel-mount / Wall-mount • Meet VESA-75, VESA-100 • Remote brightness... | |
| • 10mm thick aluminum bezel • Water-proof front IP-65, 56, NEMA-4, 12 • Shock-resistant / Vibration-resistant • Panel-mount / Wall-mount, VESA-75, 100 • 2 x LAN, 4 x COM, 4... | |
| • Aluminum front bezel • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Panel-mount, Wall-mount, Meet VESA-75, 100 standard • I/O Ports | |
| • Aluminum front bezel • 100% water-proof front IP-65, 66, 67, 68, NEMA-4, 12 • Shock-resistant / Vibration-resistant • Meet VESA-75, VESA-100 wall-mount / panel-mount • 2 x LAN, 4... | |
| • ETX CPU Module for scalable and time-effi cient customization • 512KB SRAM built-in for critical data backup • Rich I/O on the panels with 2 PC/104-Plus expansion slots • | |
| • Fanless Design • Support Various Video Interface (Analog RGB, DVI, TV-out) • Reserved Space for Optical Disc Drive • Support DDR2 DIMM up to 4GB | |
| • Fanless design • Wide Range DC Power Input (10 ~ 28V) • Rugged Design for Shock/Vibration Protection • Rich onboard I/O and Expansion Slots(1 x PCI + 1 x... | |
| • Fanless Design • Wide Range DC Power Input (10 ~ 28V) • Rugged Design for Shock/Vibration protection • Rich onboard I/O and Expansion Slots(2 x PCI + 1 x... | |
| • Fanless Design • Wide Range DC Power Input (10 ~28V) • Rugged Design for Shock/Vibration Protection • Rich Onboard I/O and Expansion Slots (1 x PCI, 1 x Mini-card)... | |
| • Fanless Solution • Intel Ultra Low Voltage Celeron 400Mhz CPU • 1 x 144pin SO-DIMM up to 512MB SDRAM • 4 x COM ports (COM1/3/4 RS-232, COM2 RS232/422/485) • | |
| • Flexible Cooling System (Fanless Operating or Hot-swappable Active Fan) • Wide Range DC Power Input (10 ~ 28V) • Rugged Design for Shock/Vibration Protection • Rich Onboard I/O and... | |
| • High Computing Ability (Up to Core™ Duo 2.16GHz) • Wide Range AC Power Input from 100 to 240 VAC • Slim and Compact Design • Multi-expansion (7 x USB/1... | |
| • High-end industrial grade Panel PC used for home, industrial, medical, military applications • 7" 16:9 TFT LCD display, 640 x 480 resolution, 380 cd/m2, 262,144 colors • Solid 8mm... | |
| • High-end industrial grade Panel PC used for home, industrial, medical, military applications • 8" Japan SHARP TFT LCD display, 640 x 480 resolution, 380 cd/m2 high brightness, 262,144 high... | |
| • Highest Performance in Intel's Platform • Wide Range AC Power Input from 100 to 240 VAC • Wireless LAN Support • Slim and Compact Design • Multi-Expansion(8 x USB/1... | |
| • Intel 1.2GHz low power CPU • IP-65, 66, 67, 68, NEMA-4 • Meet VESA-75, 100 wall-mount standard • 6 x USB 2.0 • 6 x COM • LAN, CF... | |
| • Intel 1.2GHz low power CPU • IP-65, 66, 67, 68, NEMA-4 • Meet VESA-75, 100 wall-mount standard • 6 x USB 2.0 • 6 x COM, LAN • CF... | |
| • Intel 2.5GHz Panel PC • Meet VESA-75, 100 wall-mount standard • 32MB video share memory • DVD-ROM combo • Keyboard and mouse port • Vibration and shock resistant • | |
| • Intel 45nm new ULV high speed 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 19" TFT Color LCD • 1 x COM (RS-232) • 8 x USB... | |
| • Intel 45nm new ULV high speed 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 32" TFT Color LCD • 1 x COM (RS-232) • 8 x USB... | |
| • Intel 65nm Yonah Mobile high speed 1.6GHz with 1M L2 • DDR2-667M high speed 512MB RAM • 2 x COM • 4 x USB 2.0 accessible at the I/O... | |
| • Intel Core 2 Duo/Pentium D Processor in LGA775 Socket with 533/800MHz FSB • 2 x 240-pin DIMMs Dual Channel DDRII 667/533/400MHz SDRAM up to 4GB • Intel 945GC Integrated... | |
| • Intel LV mobile CPU • 100% water-proof front face • VESA-75, 100 wall mount • Remote start up • 6 x COM (5 x RS-232, 1 x RS-485) • | |
| • Intel now 45nm ULV high speed ATOM 1.6GHz Fan-less CPU • DDR2-667M high speed 512MB RAM • 10" TFT Color LCD • 1 x COM (RS-232) • 8 x... | |
| • Intel P-4 low power Mobile CPU • IP-56, NEMA-12 front • Meet VESA-75, 100 wall-mount standard • 6 x USB 2.0 • 6 x COM, LAN, VGA • Speakers,... | |
| • Intel P4 low voltage Celeron Mobile 1.2GHz CPU with 512K L2 cache • Rugged steel housing • Anti-shock and anti-vibration resistance • VESA-75, 100 wall-mount standard • OSD buttons... | |
| • Intel ultra low voltage 600MHz CPU with 512K L2 cache • IP-65, 66, 67, 68 • 6 x COM (5 x RS-232, 1 x RS-485) • 6 x USB... | |
| • Intel Ultra Low Voltage Celeron 400Mhz CPU • 1 x 144pin SO-DIMM up to 512MB SDRAM • Support CRT Output • LAN 10/100Mbps, Intel 82562ET • Mini PCI Expansion... | |
| • Intel ULV high speed ATOM 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 17" TFT Color LCD • 1 x COM (RS-232) • 8 x USB 2.0... | |
| • Intel ULV high speed ATOM 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 2" TFT Color LCD • 224MB share memory | |
| • Intel ULV high speed ATOM 1.8GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 15" TFT Color LCD • 1 x COM (RS-232) • 8 x USB 2.0... | |
| • IP-65, 66, 67, 68 • 6 x COM • 6 x USB 2.0, LAN, VGA • 2 speakers, kb, mouse, printer • 1 PCI slot • CD-RW • Aluminum... | |
| • Low Power Celeron M CPU (less than 6W) • PCMCIA Socket for GPS, GPRS or Wireless • Compact Flash Socket for Embedded OS • Easy HDD Installation • Cable... | |
| • Low Power Pentium M Processor • 1 x PCI Slot for Expansion • Compact Flash Socket for Embeded OS • Easy HDD Installation • Smart Fan Design | |
| • Military-grade 100% fan-less 12" Intel Mobile new- generation Yonah 1.6/1.86GHz Panel PC • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • DDR-2 667MHz RAM up to... | |
| • Military-grade 15" Intel Mobile new-generation Yonah 1.6/1.86GHz Panel PC • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum front bezel • VESA-75, 100... | |
| • P-4 level VIA 1.5GHz low power Panel PC custom-designed for home, office, factory security and vehicle applications • 8" SHARP TFT LCD display, 640 x 480 resolutions, 400 cd/m2... | |
| • P-4 level VIA 1.5GHz low power Panel PC custom-designed for industrial and military requirement • 8" TFT LCD display, 640 x 480 resolutions, 400 cd/m2 brightness, 262,144 high colors... | |
| • P-4 level VIA 1.5GHz low power Panel PC custom-designed for industrial and military requirement • 8.4" TFT LCD display, 800 x 600 resolutions at 200 cd/m2 brightness, 262,144 high... | |
| • P-4 level VIA 1.5GHz low power Panel PC custom-designed for military airplane application • 8" SHARP TFT LCD display, 640 x 480 resolutions, 400 cd/m2 brightness, 262,144 high colors... | |
| • Slim size industrial Panel PC • Intel P-4 Low Power Mobile CPU • 5 x USB 2.0 • 2 x COM • 1 x Giga LAN • 1 x... | |
| • Soldered Onboard AMD LX900 600MHz CPU • Built-in Alphanumeric LCM Module • Isolated Serial Ports (RS-232/422/485)/CAN -BUS • Fanless Design • Super Slim and Compact Mechanical Design • Soldered... | |
| • Soldered Onboard Intel Atom N270 1.6GHz CPU • Built-in Alphanumeric LCM Module • Isolated Serial Ports (RS-232/422/485) • Fanless Design • Super Slim and Compact Mechanical Design • Soldered... | |
| • Soldered Onboard Intel® Atomâ„¢ N270 1.6GHz CPU • Built-in Alphanumeric LCM Module • Isolated Serial Ports (RS-232/422/485) • Fanless Design • Support Wireless LAN 802.11 b/g (Optional) • Soldered... | |
| • Support Intel Core 2 Duo Mobile CPUs • Solid aluminum brushed anodized high-end bezel • Resistive touch screen • Meets IP-65, 66, 67, 68 • VESA-75 and VESA-100 wall-mount... | |
| • Supports P-4, Celeron, Dual Core, Core 2 Duo socket 775 series CPUs • Support up to 4GB DDR-2 high speed RAM • SATA-II high speed HDD • Solid aluminum... | |
| • Ultra Low Power and Fanless Design • 6 x Isolated 4KV Serial Ports (RS-232/422/485) • Isolated 3KV Power Input • Support Optical LAN • Wide Range DC Power Input... | |
| • Ultra Low Power and Fanless Design • Support Dual Independent Displays via Analog RGB and DVI Port • Support Outside Accessible CF Slot • Wide Range DC Power Input... | |
| • Ultra Low Power and Fanless Design • Support Dual Independent Displays via Analog RGB, LVDS Port • Support Outside Accessible CF Slot • Wide Range DC Power Input • | |
| • Ultra Low Power and Fanless Design • Support Outside Accessible CF Slot • Wide Operating Temperature (-20 ~ 70°C) • Ultra Low Profile Enclosure (33mm Height Max.) • Rugged... | |
| • Ultra slim and rugged design for space-saving area • Very high stable and reliable design for industrial and military applications • Able to withstand high / low temperature and... | |
| • Very high stability and reliability • Intel chipset and CPU • Very long MTBF: 10 - 20 years of operating life • High speed performance • Anti-vandal, anti-strike, anti-explosion,... | |
| • Very high stability and reliability • Very long MTBF: 10 - 20 years of operating life • High speed performance • Capable to withstand high-temperature, severe, and harsh environment... | |
| • Very high stability and reliability Intel chipset and CPU • Very long MTBF: 10 - 20 years of operating life • High speed performance • Capable to withstand high-temperature,... | |
| • Very high stability and reliability, Intel chipset and CPU • ery long MTBF: 10 - 20 years of operating life • High speed performance • Capable to withstand high-temperature,... | |
| • Wide Operating Temperature (-40 ~ 70°C) • Fanless Design • Wide Range DC Power Input (10 ~ 28V) • Rugged Design for Shock/Vibration Protection • Rich Onboard I/O and... | |
| • Wide Operating Temperature (-40 ~ 70°C) • Ultra Low Power and Fanless Design • 1 x Outside Accessible CF Slot • Ultra Low Profile Enclosure (33mm Height Max.) • | |
| • Wide Operating Temperature (-40 ~ 70°C) • Ultra Low Power and Fanless Design • Dual Independent Displays via Analog RGB and DVI Port • 1 x Outside Accessible CF... | |
| • Wide Operating Temperature (-40 ~ 70°C) • Ultra Low Power and Fanless Design • Dual Independent Displays via Analog RGB, LVDS Port • 1 x Outside Accessible CF Slot... |