Computer Express L.L.C. 10.4" Panel PC, low voltage 1.5G CPU CEX-1084T

Description
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA, 2 x Speakers, CF slot, PCI slot, MS, KB, Printer • Meet VESA-75, 100 wall-mount standard
Description
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA, 2 x Speakers, CF slot, PCI slot, MS, KB, Printer • Meet VESA-75, 100 wall-mount standard

Suppliers

Company
Product
Description
Supplier Links
10.4
Berlin, CT, USA
10.4" Panel PC, low voltage 1.5G CPU
CEX-1084T
10.4" Panel PC, low voltage 1.5G CPU CEX-1084T
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA, 2 x Speakers, CF slot, PCI slot, MS, KB, Printer • Meet VESA-75, 100 wall-mount standard

• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA, 2 x Speakers, CF slot, PCI slot, MS, KB, Printer • Meet VESA-75, 100 wall-mount standard

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-1084T
Product Name 10.4" Panel PC, low voltage 1.5G CPU
Computer Type Industrial Computer
Display Size 10.4 inch (264.16 mm)
Processor VIA 1.5GHz high speed and low power
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
2 suppliers
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details