Computer Express L.L.C. Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
| Product Name | Notes |
|---|---|
| • 400 / 533MHz FSB P-M / C-M CPU supported • DualView with different content & resolution • Dual LAN option supported • 4 COM ports for transaction terminal applications... | |
| • Fan-less Design • Intel Ultra Low Voltage Celeron M 600MHz CPU/ Intel Low Voltage Pentium M 1.4GHz CPU Onboard • 1 x 200-pin DDR SO-DIMM 200/266MHz up to 1GB... | |
| • Fan-less Design • Low Power PC/104 CPU Module • AMD Geode LX800 Processor • 1 x 200-pin DDR SO-DIMM up to 1GB SDRAM • Support CRT and 18/24-bit TTL... | |
| • Fan-less Design • Soldered onboard Intel Atom N270 1.6GHz CPU • Onboard 512MB DDRII SDRAM soldered, up to 1GB • Dual Channels 24-bit LVDS, TV-out and Analog RGB • | |
| • Intel Core 2 Duo/Pentium D Processor in LGA775 Socket with 533/800/1066MHz FSB • 2 x 240-pin Dual Channels DDRII DIMM 533/667MHz up to 2GB • 1 x 1000 Base-T... | |
| • Intel Core 2 Quad/Core 2 Duo LGA775 Processor FSB800/1066/1333MHz • DDRII DIMM 667/800MHz up to 4GB • 2 x SATA Ports, 1 x PATA Port, 1 x GbE LAN... | |
| • Intel Pentium III Socket 370 Tualatin, up to 1.26GHZ • 2 x 168-pin DIMM, up to 512MB • 1 x 10/100 Base-T Ethernet • 4 x USB 1.1 Ports... | |
| • Intel Socket 478 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz • 1 x 184-pin DDR DIMM 200/266MHz up to 1GB • 6 x USB 2.0 Ports • Support... | |
| • Intel Socket 478 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz • 1 x 184-pin DDR DIMM 200/266MHz up to 1GB • 6 x USB 2.0 Ports, 2 x... | |
| • PICMG 1.3, System Host Board (SHB Express) • 2 x 240-pin Dual Channels DDRII DIMM up to 4GB (for 64-bit OS) • 1 x PCIe x16, 4 x PCIe... | |
| • Socket P 478 Intel Core 2 Duo Mobile CPU with 800MHz FSB • Socket P 478 for Intel Celeron M with 533/667MHz FSB • 2 x 200-pin DDRII SO-DIMM... | |
| • Vortex86SX 32-bit x 86 Embedded SoC • Onboard DDRII 128MB System Memory • CRT/LCD (LVDS/TTL) displays, onboard 16MB VRAM • Built-in on chip 10/100 Base-T Ethernet • 4 x... | |
| • Vortex86SX 32-bit x 86 Embedded SoC • Onboard DDRII 128MB System Memory • Support CRT/LCD (TFT/DSTN/EL) • 10/100 Base-T Ethernet • 4 x USB 2.0 Ports, 4 x Serial... |