Computer Express L.L.C. 8" LCD Panel PC CEX-804T-CAM

Description
• P-4 level VIA 1.5GHz low power Panel PC custom-designed for home, office, factory security and vehicle applications • 8" SHARP TFT LCD display, 640 x 480 resolutions, 400 cd/m2 brightness, 262,144 high colors • 8mm solid aluminum front bezel, IP-65, 66, 67, 68 water protection front • Ruggedized mechanical steel housing
Description
• P-4 level VIA 1.5GHz low power Panel PC custom-designed for home, office, factory security and vehicle applications • 8" SHARP TFT LCD display, 640 x 480 resolutions, 400 cd/m2 brightness, 262,144 high colors • 8mm solid aluminum front bezel, IP-65, 66, 67, 68 water protection front • Ruggedized mechanical steel housing

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" LCD Panel PC
CEX-804T-CAM
8" LCD Panel PC CEX-804T-CAM
• P-4 level VIA 1.5GHz low power Panel PC custom-designed for home, office, factory security and vehicle applications • 8" SHARP TFT LCD display, 640 x 480 resolutions, 400 cd/m2 brightness, 262,144 high colors • 8mm solid aluminum front bezel, IP-65, 66, 67, 68 water protection front • Ruggedized mechanical steel housing

• P-4 level VIA 1.5GHz low power Panel PC custom-designed for home, office, factory security and vehicle applications • 8" SHARP TFT LCD display, 640 x 480 resolutions, 400 cd/m2 brightness, 262,144 high colors • 8mm solid aluminum front bezel, IP-65, 66, 67, 68 water protection front • Ruggedized mechanical steel housing

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-804T-CAM
Product Name 8" LCD Panel PC
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 15
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i5-1345URE 1.40GHz Deca-Core
View Details
2 suppliers
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details