Computer Express L.L.C. 15" Industrial Panel PC CEX-1582T

Description
• 100% water-proof front, IP-66, 65, 56, NEMA-4, 12 • Aluminum front bezel • Intel P-4 low power CPU • Panel-mount / Wall-mount • Meet VESA-75, VESA-100 • Remote brightness control knob • Ultra slim design
Description
• 100% water-proof front, IP-66, 65, 56, NEMA-4, 12 • Aluminum front bezel • Intel P-4 low power CPU • Panel-mount / Wall-mount • Meet VESA-75, VESA-100 • Remote brightness control knob • Ultra slim design

Suppliers

Company
Product
Description
Supplier Links
15
Berlin, CT, USA
15" Industrial Panel PC
CEX-1582T
15" Industrial Panel PC CEX-1582T
• 100% water-proof front, IP-66, 65, 56, NEMA-4, 12 • Aluminum front bezel • Intel P-4 low power CPU • Panel-mount / Wall-mount • Meet VESA-75, VESA-100 • Remote brightness control knob • Ultra slim design

• 100% water-proof front, IP-66, 65, 56, NEMA-4, 12 • Aluminum front bezel • Intel P-4 low power CPU • Panel-mount / Wall-mount • Meet VESA-75, VESA-100 • Remote brightness control knob • Ultra slim design

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-1582T
Product Name 15" Industrial Panel PC
Computer Type Industrial Computer
Display Size 15.0 inch (381.00 mm)
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
23.8
Specs
Display Size 23.8 inch (604.52 mm)
Operating System Microsoft® Windows 10 LTSC, Linux
Processor Intel 386 Family; Intel® Pentium® N4200 1.1GHz Duad-Core
View Details
3 suppliers
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details