Computer Express L.L.C. 15" Intel Low Voltage Mobile Celeron 1.2GHz CPU CEX-1582T-AL

Description
• Ultra slim and rugged design for space-saving area • Very high stable and reliable design for industrial and military applications • Able to withstand high / low temperature and vibrate harsh environment • Ultra thick solid aluminum bezel and rugged steel construction enclosure • 15" TFT LCD, 450-500 cd/m2 high bright, 50,000 hours life of light-tubes, 16.77M colors • 15" 5-Wire resistive touch, 4096 x 4096 resolutions, >5,000,000 touch life times • 100% water-proof at front face • IP Rating: meet IP-65, 66, 67, 68, NEMA-4, 12 water-protection rating
Description
• Ultra slim and rugged design for space-saving area • Very high stable and reliable design for industrial and military applications • Able to withstand high / low temperature and vibrate harsh environment • Ultra thick solid aluminum bezel and rugged steel construction enclosure • 15" TFT LCD, 450-500 cd/m2 high bright, 50,000 hours life of light-tubes, 16.77M colors • 15" 5-Wire resistive touch, 4096 x 4096 resolutions, >5,000,000 touch life times • 100% water-proof at front face • IP Rating: meet IP-65, 66, 67, 68, NEMA-4, 12 water-protection rating

Suppliers

Company
Product
Description
Supplier Links
15
Berlin, CT, USA
15" Intel Low Voltage Mobile Celeron 1.2GHz CPU
CEX-1582T-AL
15" Intel Low Voltage Mobile Celeron 1.2GHz CPU CEX-1582T-AL
• Ultra slim and rugged design for space-saving area • Very high stable and reliable design for industrial and military applications • Able to withstand high / low temperature and vibrate harsh environment • Ultra thick solid aluminum bezel and rugged steel construction enclosure • 15" TFT LCD, 450-500 cd/m2 high bright, 50,000 hours life of light-tubes, 16.77M colors • 15" 5-Wire resistive touch, 4096 x 4096 resolutions, >5,000,000 touch life times • 100% water-proof at front face • IP Rating: meet IP-65, 66, 67, 68, NEMA-4, 12 water-protection rating

• Ultra slim and rugged design for space-saving area • Very high stable and reliable design for industrial and military applications • Able to withstand high / low temperature and vibrate harsh environment • Ultra thick solid aluminum bezel and rugged steel construction enclosure • 15" TFT LCD, 450-500 cd/m2 high bright, 50,000 hours life of light-tubes, 16.77M colors • 15" 5-Wire resistive touch, 4096 x 4096 resolutions, >5,000,000 touch life times • 100% water-proof at front face • IP Rating: meet IP-65, 66, 67, 68, NEMA-4, 12 water-protection rating

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Handheld and Portable Computers
Product Number CEX-1582T-AL
Product Name 15" Intel Low Voltage Mobile Celeron 1.2GHz CPU
Device Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Operating System Google®
Processor Intel 386 Family
Main Memory 4.00 GB
View Details
Rugged Industrial Vehicle Mount Computer - VMC-10 - Digital Systems Engineering, Inc. (DSE)
Digital Systems Engineering, Inc. (DSE)
Specs
Device Type Industrial Computer
View Details