Computer Express L.L.C. 12.1" Panel PC, Low Power 1.5GHz CEX-1284PT

Description
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x speakers, CF slot, PCI slot • Meet VESA-75, 100 wall-mount standard
Description
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x speakers, CF slot, PCI slot • Meet VESA-75, 100 wall-mount standard

Suppliers

Company
Product
Description
Supplier Links
12.1
Berlin, CT, USA
12.1" Panel PC, Low Power 1.5GHz
CEX-1284PT
12.1" Panel PC, Low Power 1.5GHz CEX-1284PT
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x speakers, CF slot, PCI slot • Meet VESA-75, 100 wall-mount standard

• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x speakers, CF slot, PCI slot • Meet VESA-75, 100 wall-mount standard

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-1284PT
Product Name 12.1" Panel PC, Low Power 1.5GHz
Computer Type Industrial Computer
Display Size 12.1 inch (307.34 mm)
Processor VIA 1.5GHz high speed and low power
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1115G4E 2.2GHz Dual core
View Details
2 suppliers
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details