Computer Express L.L.C. 7" TFT Panel PC CEX-772T

Description
• High-end industrial grade Panel PC used for home, industrial, medical, military applications • 7" 16:9 TFT LCD display, 640 x 480 resolution, 380 cd/m2, 262,144 colors • Solid 8mm thick aluminum front bezel, 100% water-proof front • Rear housing is rugged 1mm thick steel construction • Meets VESA-75 wall mount and panel mount • 100% water-proof front. Meets IP-65, 56, NAMA-4, 12 water resistant standard • 4-Wire analog resistive touch screen
Description
• High-end industrial grade Panel PC used for home, industrial, medical, military applications • 7" 16:9 TFT LCD display, 640 x 480 resolution, 380 cd/m2, 262,144 colors • Solid 8mm thick aluminum front bezel, 100% water-proof front • Rear housing is rugged 1mm thick steel construction • Meets VESA-75 wall mount and panel mount • 100% water-proof front. Meets IP-65, 56, NAMA-4, 12 water resistant standard • 4-Wire analog resistive touch screen

Suppliers

Company
Product
Description
Supplier Links
7
Berlin, CT, USA
7" TFT Panel PC
CEX-772T
7" TFT Panel PC CEX-772T
• High-end industrial grade Panel PC used for home, industrial, medical, military applications • 7" 16:9 TFT LCD display, 640 x 480 resolution, 380 cd/m2, 262,144 colors • Solid 8mm thick aluminum front bezel, 100% water-proof front • Rear housing is rugged 1mm thick steel construction • Meets VESA-75 wall mount and panel mount • 100% water-proof front. Meets IP-65, 56, NAMA-4, 12 water resistant standard • 4-Wire analog resistive touch screen

• High-end industrial grade Panel PC used for home, industrial, medical, military applications • 7" 16:9 TFT LCD display, 640 x 480 resolution, 380 cd/m2, 262,144 colors • Solid 8mm thick aluminum front bezel, 100% water-proof front • Rear housing is rugged 1mm thick steel construction • Meets VESA-75 wall mount and panel mount • 100% water-proof front. Meets IP-65, 56, NAMA-4, 12 water resistant standard • 4-Wire analog resistive touch screen

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-772T
Product Name 7" TFT Panel PC
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details