Computer Express L.L.C. 19" ultra low power industrial PPC CEX-1984T-1000N

Description
• Intel 1.2GHz low power CPU • IP-65, 66, 67, 68, NEMA-4 • Meet VESA-75, 100 wall-mount standard • 6 x USB 2.0 • 6 x COM • LAN, CF slot, mini PCI slot • Aluminum front bezel
Description
• Intel 1.2GHz low power CPU • IP-65, 66, 67, 68, NEMA-4 • Meet VESA-75, 100 wall-mount standard • 6 x USB 2.0 • 6 x COM • LAN, CF slot, mini PCI slot • Aluminum front bezel

Suppliers

Company
Product
Description
Supplier Links
19
Berlin, CT, USA
19" ultra low power industrial PPC
CEX-1984T-1000N
19" ultra low power industrial PPC CEX-1984T-1000N
• Intel 1.2GHz low power CPU • IP-65, 66, 67, 68, NEMA-4 • Meet VESA-75, 100 wall-mount standard • 6 x USB 2.0 • 6 x COM • LAN, CF slot, mini PCI slot • Aluminum front bezel

• Intel 1.2GHz low power CPU • IP-65, 66, 67, 68, NEMA-4 • Meet VESA-75, 100 wall-mount standard • 6 x USB 2.0 • 6 x COM • LAN, CF slot, mini PCI slot • Aluminum front bezel

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-1984T-1000N
Product Name 19" ultra low power industrial PPC
Computer Type Industrial Computer
Display Size 19.0 inch (482.60 mm)
Processor Intel; VIA ultra low power 1.5GHz CPU
Unlock Full Specs
to access all available technical data

Similar Products

Helix 600 Intel 10th Gen Celeron or Core Expanded Industrial Edge Computer - HX600 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 3000 to 4600 MHz
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
15
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Atom™ x6425E 2.0GHz Quad-Core
View Details
2 suppliers
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details