Computer Express L.L.C. 15" Panel PC CEX-1590T-AL

Description
• Supports P-4, Celeron, Dual Core, Core 2 Duo socket 775 series CPUs • Support up to 4GB DDR-2 high speed RAM • SATA-II high speed HDD • Solid aluminum brushed anodized high-end bezel • Vibration and shock resistance • Resistive touch screen • 8 x USB 2.0 • 1 x RS-232 COM port
Description
• Supports P-4, Celeron, Dual Core, Core 2 Duo socket 775 series CPUs • Support up to 4GB DDR-2 high speed RAM • SATA-II high speed HDD • Solid aluminum brushed anodized high-end bezel • Vibration and shock resistance • Resistive touch screen • 8 x USB 2.0 • 1 x RS-232 COM port

Suppliers

Company
Product
Description
Supplier Links
15
Berlin, CT, USA
15" Panel PC
CEX-1590T-AL
15" Panel PC CEX-1590T-AL
• Supports P-4, Celeron, Dual Core, Core 2 Duo socket 775 series CPUs • Support up to 4GB DDR-2 high speed RAM • SATA-II high speed HDD • Solid aluminum brushed anodized high-end bezel • Vibration and shock resistance • Resistive touch screen • 8 x USB 2.0 • 1 x RS-232 COM port

• Supports P-4, Celeron, Dual Core, Core 2 Duo socket 775 series CPUs • Support up to 4GB DDR-2 high speed RAM • SATA-II high speed HDD • Solid aluminum brushed anodized high-end bezel • Vibration and shock resistance • Resistive touch screen • 8 x USB 2.0 • 1 x RS-232 COM port

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-1590T-AL
Product Name 15" Panel PC
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Helix 524 Fanless Industrial Computer with GPU/PCIe Expansion - HX524 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
View Details
2 suppliers
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details