Computer Express L.L.C. 8.4" Panel PC CEX-844T

Description
• P-4 level VIA 1.5GHz low power Panel PC custom-designed for industrial and military requirement • 8.4" TFT LCD display, 800 x 600 resolutions at 200 cd/m2 brightness, 262,144 high colors • Ultra thick solid brushed aluminum front bezel, meet NEMA-4, IP-65, 66, 67, 68 ratings, 100% water proof front face • Thick rugged steel construction for harsh environment
Description
• P-4 level VIA 1.5GHz low power Panel PC custom-designed for industrial and military requirement • 8.4" TFT LCD display, 800 x 600 resolutions at 200 cd/m2 brightness, 262,144 high colors • Ultra thick solid brushed aluminum front bezel, meet NEMA-4, IP-65, 66, 67, 68 ratings, 100% water proof front face • Thick rugged steel construction for harsh environment

Suppliers

Company
Product
Description
Supplier Links
8.4
Berlin, CT, USA
8.4" Panel PC
CEX-844T
8.4" Panel PC CEX-844T
• P-4 level VIA 1.5GHz low power Panel PC custom-designed for industrial and military requirement • 8.4" TFT LCD display, 800 x 600 resolutions at 200 cd/m2 brightness, 262,144 high colors • Ultra thick solid brushed aluminum front bezel, meet NEMA-4, IP-65, 66, 67, 68 ratings, 100% water proof front face • Thick rugged steel construction for harsh environment

• P-4 level VIA 1.5GHz low power Panel PC custom-designed for industrial and military requirement • 8.4" TFT LCD display, 800 x 600 resolutions at 200 cd/m2 brightness, 262,144 high colors • Ultra thick solid brushed aluminum front bezel, meet NEMA-4, IP-65, 66, 67, 68 ratings, 100% water proof front face • Thick rugged steel construction for harsh environment

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-844T
Product Name 8.4" Panel PC
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
17
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1315UE 1.2GHz 6-Core
View Details
2 suppliers
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details