Computer Express L.L.C. 17" normal screen Panel PC CEX-1784T

Description
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x Speakers • CF slot, PCI slot • 1 x PS/2 mouse and 1 x PS/2 keyboard • Meet VESA-75, 100 wall-mount standard
Description
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x Speakers • CF slot, PCI slot • 1 x PS/2 mouse and 1 x PS/2 keyboard • Meet VESA-75, 100 wall-mount standard

Suppliers

Company
Product
Description
Supplier Links
17
Berlin, CT, USA
17" normal screen Panel PC
CEX-1784T
17" normal screen Panel PC CEX-1784T
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x Speakers • CF slot, PCI slot • 1 x PS/2 mouse and 1 x PS/2 keyboard • Meet VESA-75, 100 wall-mount standard

• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x Speakers • CF slot, PCI slot • 1 x PS/2 mouse and 1 x PS/2 keyboard • Meet VESA-75, 100 wall-mount standard

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-1784T
Product Name 17" normal screen Panel PC
Computer Type Industrial Computer
Display Size 17.0 inch (431.80 mm)
Processor VIA 1.5GHz high speed and low power
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-41 Industrial Fanless AMD Ryzen 4000 Compact Computer - ML100G-41 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 1800 to 2700 MHz
Main Memory 64.00 GB
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Industrial PCs - ARK1123H1605E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details