Computer Express L.L.C. 19" Fanless Panel PC CEX-1983T-AL-FL

Description
• Intel ultra low voltage 600MHz CPU with 512K L2 cache • IP-65, 66, 67, 68 • 6 x COM (5 x RS-232, 1 x RS-485) • 6 x USB 2.0, LAN, VGA • 2 x speakers, kb, mouse, printer • 1 x PCI slot • CD-RW
Description
• Intel ultra low voltage 600MHz CPU with 512K L2 cache • IP-65, 66, 67, 68 • 6 x COM (5 x RS-232, 1 x RS-485) • 6 x USB 2.0, LAN, VGA • 2 x speakers, kb, mouse, printer • 1 x PCI slot • CD-RW

Suppliers

Company
Product
Description
Supplier Links
19
Berlin, CT, USA
19" Fanless Panel PC
CEX-1983T-AL-FL
19" Fanless Panel PC CEX-1983T-AL-FL
• Intel ultra low voltage 600MHz CPU with 512K L2 cache • IP-65, 66, 67, 68 • 6 x COM (5 x RS-232, 1 x RS-485) • 6 x USB 2.0, LAN, VGA • 2 x speakers, kb, mouse, printer • 1 x PCI slot • CD-RW

• Intel ultra low voltage 600MHz CPU with 512K L2 cache • IP-65, 66, 67, 68 • 6 x COM (5 x RS-232, 1 x RS-485) • 6 x USB 2.0, LAN, VGA • 2 x speakers, kb, mouse, printer • 1 x PCI slot • CD-RW

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-1983T-AL-FL
Product Name 19" Fanless Panel PC
Computer Type Industrial Computer
Display Size 19.0 inch (482.60 mm)
Processor Intel Ultra Low Voltage 600MHz CPU
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 10.4
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details