Computer Express L.L.C. Datasheets for Network Cards and Network Controllers
Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more
| Product Name | Notes |
|---|---|
| • 3x Intel 82559, 10/100 Mbps • Full Duplex transfer mode • Power saving and Wake-on-LAN | |
| • Dual Intel 82541PI 10/100/1000 Base-T Ethernet Controller • Compliant with PCI Bus Specification Rev. 2.2 • 2 x 2-pin Header for Indicator LAN Active and Link Status • Pin... | |
| • Dual Realtek RTL8110SC 10/100/1000 Base-T Ethernet Controller • Compliant with PCI Bus Specification Rev. 2.2 • 2 x 2-pin Header for Indicator LAN Active and Link Status • Pin... | |
| • LAN 10/100 Mbps, Intel 82559 • RJ-45 connector with 2 LED • Power saving and Wake-on-LAN | |
| • LAN 10/100 Mbps, RTL8139C • Full Duplex transfer mode • Power saving and Wake-on-LAN |