Computer Express L.L.C. Datasheets for Panel Computers
Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more
| Product Name | Notes |
|---|---|
| • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB • 6 x COM • 2 x LAN, VGA • 2 x speakers • CF slot, PCI... | |
| • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x Speakers • CF slot, PCI slot • | |
| • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x speakers, CF slot, PCI slot • Meet... | |
| • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA, 2 x Speakers, CF slot, PCI slot, MS, KB, Printer... | |
| • 100% water-proof at front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum front bezel • P-4 low power mobile CPU • VESA-75, 100 wall-mounting • Auto... | |
| • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum bezel • 6 x COM • 6 x USB 2.0, LAN, VGA • 2 x... | |
| • 100% water-proof front, IP-66, 65, 56, NEMA-4, 12 • Aluminum front bezel • Intel P-4 low power CPU • Panel-mount / Wall-mount • Meet VESA-75, VESA-100 • Remote brightness... | |
| • High-end industrial grade Panel PC used for home, industrial, medical, military applications • 7" 16:9 TFT LCD display, 640 x 480 resolution, 380 cd/m2, 262,144 colors • Solid 8mm... | |
| • Intel 1.2GHz low power CPU • IP-65, 66, 67, 68, NEMA-4 • Meet VESA-75, 100 wall-mount standard • 6 x USB 2.0 • 6 x COM • LAN, CF... | |
| • Intel 1.2GHz low power CPU • IP-65, 66, 67, 68, NEMA-4 • Meet VESA-75, 100 wall-mount standard • 6 x USB 2.0 • 6 x COM, LAN • CF... | |
| • Intel 2.5GHz Panel PC • Meet VESA-75, 100 wall-mount standard • 32MB video share memory • DVD-ROM combo • Keyboard and mouse port • Vibration and shock resistant • | |
| • Intel 45nm new ULV high speed 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 19" TFT Color LCD • 1 x COM (RS-232) • 8 x USB... | |
| • Intel 45nm new ULV high speed 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 32" TFT Color LCD • 1 x COM (RS-232) • 8 x USB... | |
| • Intel 65nm Yonah Mobile high speed 1.6GHz with 1M L2 • DDR2-667M high speed 512MB RAM • 2 x COM • 4 x USB 2.0 accessible at the I/O... | |
| • Intel now 45nm ULV high speed ATOM 1.6GHz Fan-less CPU • DDR2-667M high speed 512MB RAM • 10" TFT Color LCD • 1 x COM (RS-232) • 8 x... | |
| • Intel P4 low voltage Celeron Mobile 1.2GHz CPU with 512K L2 cache • Rugged steel housing • Anti-shock and anti-vibration resistance • VESA-75, 100 wall-mount standard • OSD buttons... | |
| • Intel ultra low voltage 600MHz CPU with 512K L2 cache • IP-65, 66, 67, 68 • 6 x COM (5 x RS-232, 1 x RS-485) • 6 x USB... | |
| • Intel ULV high speed ATOM 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 17" TFT Color LCD • 1 x COM (RS-232) • 8 x USB 2.0... | |
| • Intel ULV high speed ATOM 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 2" TFT Color LCD • 224MB share memory | |
| • Intel ULV high speed ATOM 1.8GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 15" TFT Color LCD • 1 x COM (RS-232) • 8 x USB 2.0... | |
| • IP-65, 66, 67, 68 • 6 x COM • 6 x USB 2.0, LAN, VGA • 2 speakers, kb, mouse, printer • 1 PCI slot • CD-RW • Aluminum... | |
| • Military-grade 100% fan-less 12" Intel Mobile new- generation Yonah 1.6/1.86GHz Panel PC • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • DDR-2 667MHz RAM up to... | |
| • Military-grade 15" Intel Mobile new-generation Yonah 1.6/1.86GHz Panel PC • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum front bezel • VESA-75, 100... | |
| • P-4 level VIA 1.5GHz low power Panel PC custom-designed for home, office, factory security and vehicle applications • 8" SHARP TFT LCD display, 640 x 480 resolutions, 400 cd/m2... | |
| • P-4 level VIA 1.5GHz low power Panel PC custom-designed for industrial and military requirement • 8" TFT LCD display, 640 x 480 resolutions, 400 cd/m2 brightness, 262,144 high colors... | |
| • P-4 level VIA 1.5GHz low power Panel PC custom-designed for industrial and military requirement • 8.4" TFT LCD display, 800 x 600 resolutions at 200 cd/m2 brightness, 262,144 high... | |
| • P-4 level VIA 1.5GHz low power Panel PC custom-designed for military airplane application • 8" SHARP TFT LCD display, 640 x 480 resolutions, 400 cd/m2 brightness, 262,144 high colors... | |
| • Support Intel Core 2 Duo Mobile CPUs • Solid aluminum brushed anodized high-end bezel • Resistive touch screen • Meets IP-65, 66, 67, 68 • VESA-75 and VESA-100 wall-mount... | |
| • Supports P-4, Celeron, Dual Core, Core 2 Duo socket 775 series CPUs • Support up to 4GB DDR-2 high speed RAM • SATA-II high speed HDD • Solid aluminum... | |
| • Very high stability and reliability • Intel chipset and CPU • Very long MTBF: 10 - 20 years of operating life • High speed performance • Anti-vandal, anti-strike, anti-explosion,... | |
| • Very high stability and reliability, Intel chipset and CPU • ery long MTBF: 10 - 20 years of operating life • High speed performance • Capable to withstand high-temperature,... |