• 10mm thick aluminum bezel • Water-proof front IP-65, 56, NEMA-4, 12 • Shock-resistant / Vibration-resistant • Panel-mount / Wall-mount, VESA-75, 100 • 2 x LAN, 4 x COM, 4 x USB 2.0 • 2 x speakers, audio port, PCI slot
| Computer Express L.L.C. | |
|---|---|
| Product Category | Computers |
| Product Number | CEX-1573T-HT |
| Product Name | 15" TFT, Low Power 1GHz CPU |
| Computer Type | Industrial Computer |
| Display Size | 15.0 inch (381.00 mm) |
| Processor | Ultra low power, high speed VIA 1GHz CPU |