Computer Express L.L.C. 17" Panel PC, low power 1.5GHz CEX-1784T-AL

Description
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB • 6 x COM • 2 x LAN, VGA • 2 x speakers • CF slot, PCI slot • Meet VESA-75, 100 wall-mount standard
Description
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB • 6 x COM • 2 x LAN, VGA • 2 x speakers • CF slot, PCI slot • Meet VESA-75, 100 wall-mount standard

Suppliers

Company
Product
Description
Supplier Links
17
Berlin, CT, USA
17" Panel PC, low power 1.5GHz
CEX-1784T-AL
17" Panel PC, low power 1.5GHz CEX-1784T-AL
• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB • 6 x COM • 2 x LAN, VGA • 2 x speakers • CF slot, PCI slot • Meet VESA-75, 100 wall-mount standard

• 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB • 6 x COM • 2 x LAN, VGA • 2 x speakers • CF slot, PCI slot • Meet VESA-75, 100 wall-mount standard

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-1784T-AL
Product Name 17" Panel PC, low power 1.5GHz
Computer Type Industrial Computer
Display Size 17.0 inch (431.80 mm)
Processor VIA 1.5GHz high speed and low power
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details