Computer Express L.L.C. Datasheets for Computer Motherboards
Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged.
Computer Motherboards: Learn more
| Product Name | Notes |
|---|---|
| • AMD Geode LX800 500MHz Processor soldered • 1 x 200-pin DDR SO-DIMM Socket plus 256MB DDR SDRAM soldered • CRT, 18/24-bit TTL and 18-bit LVDS supported • 1 x... | |
| • AMD Geode LX800 500MHz Processor soldered • 256MB DDR SDRAM soldered • CRT, 18/24-bit TTL and 18-bit LVDS supported • Dual Realtek 8100CL 10/100 base-T Fast Ethernet • Multi-Expansion... | |
| • AMD Turion 64 x 2/Sempron Processor (Socket 638, S1 Socket) • DDRII DIMM 533/667MHz up to 4GB SDRAM • Extremely Good 3D Graphic by ATI Embedded VGA Engine • | |
| • Cost-affordable with Onboard Processor • Multiple Serial Ports with Power Pin | |
| • Highest Performance in Intel's Mobile Platforms • Variety Video Interface for Vision Applications • Additional mini-PCI Socket for PCI Expansion • Highly Integrated Communication Interfaces • Extended Operating Temperature:... | |
| • Highly Integrated Video Function (CRT/DVI/LVDS) • Auto Power On • Supports PCI and mini-PCI Interface • Supports Compact Flash Type II Storage Device • Dual Realtek GbE LAN • | |
| • Intel Celeron M 1.0GHz Zero Cache Processor with FSB400MHz • DDR 200/266MHz up to 1GB • Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • 6 x... | |
| • Intel Celeron M/Pentium M Processor with FSB400MHz • DDRII SO-DIMM 400MHz up to 2GB • Support CRT, Dual Channels 24-bit LVDS • 2 x SATA, 6 x USB 2.0... | |
| • Intel Core 2 Duo Desktop/Pentium D/ Pentium 4/Celeron D Processor FSB533/800/1066MHz • DDRII DIMM 533/667/800MHz up to 4GB • 4 x SATA, 10 x USB 2.0 Ports, 8-bit GPIO... | |
| • Intel Core 2 Duo Mobile Processor up to FSB800MHz • 1 x 200-pin DDRII SO-DIMM 533/667MHz up to 2GB • Support CRT, 24-bit LVDS • Dual Display (Independent Display)... | |
| • Intel Core Duo/Core 2 Duo Processor up to FSB667MHz • Dual Channels DDRII DIMM 400/533/667MHz up to 4GB • Support CRT, DVI and Dual Channels 18-bit LVDS (Dual Channels... | |
| • Intel Core Duo/Core 2 Duo/Celeron M Processor with FSB667MHz • DRII SO-DIMM 667MHz up to 2GB • Support CRT,Dual Channels 24-bit LVDS • Dual Display (Independent Display) • Realtek... | |
| • Intel Socket 478 Mobile Processor (FSB800/667MHz) • DDRII DIMM 533/667/800MHz up to 4GB • Dual Display (CRT, LCD, DVI) • 3 x SATA, 2 x eSATA ports • Dual... | |
| • Intel Socket 478 Mobile Processor (FSB800/667MHz) • Dual Channels DDRII DIMM 533/667MHz up to 4GB • 3 x SATA 300MB/s Ports • 1 x PCIe x16 for Graphic Card... | |
| • Intel Socket 478 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz • DDR DIMM 200/266MHz up to 2GB • Support 18/36-bit LVDS, CRT, TV-out and DVI • Dual Display... | |
| • Intel Socket 478 Pentium M/Celeron M Processor up to 2.0GHz FSB400/533MHz • Dual Channels DDRII DIMM 400/500MHz up to 2GB • Support 18/36-bit LVDS, DVI and CRT • Dual... | |
| • Intel Socket 478 Pentium M/Celeron M Processor with 400MHz FSB • DDR 200/266MHz up to 1GB • Support 18/36-bit LVDS, DVI, TV-out and CRT • Dual Display (Independent Display)... | |
| • Intel Socket 478 Pentium M/Celeron M Processor with FSB400MHz • 1 x 200-pin DDR SO-DIMM Socket • 18/36-bit LVDS, DVI, TV-out and CRT • Dual Display (Independent Display) • | |
| • Intel Socket 478 Pentium M/Celeron M Processor with FSB400MHz • 1 x 200-pin DDR SO-DIMM Socket • Support 18/36-bit LVDS, DVI, TV-out and CRT • Dual Display (Independent Display)... | |
| • Intel Socket 479 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz • Support DDR 200/266 up to 2GB DDR SDRAM • Support Dual Display (Independent Display) • Support 18/36-bit... | |
| • Intel Ultra Low Voltage Celeron M 600MHz CPU Onboard FSB400MHz • Onboard 256MB DDR SDRAM • Support 18/36 bit LVDS and CRT • Support Dual Display (Independent Display) • | |
| • Intel Ultra Low Voltage Cerleron 400MHz CPU FSB100MHz (fan-less) • 1 x 144-pin SO-DIMM 100/133MHz up to 512MB • Intel 815E Integrated VGA or SMI LynxDM+ SM722 for Flat... | |
| • LGA775 Pentium 4/Pentium D/Celeron D Processor FSB533/800/1066MHz • Dual Channels DDRII DIMM 400/533/667MHz up to 4GB • Intel 945G Integrated VGA for CRT • 4 x SATA 300MB/s Ports... | |
| • Low Power PC/104 CPU Module • STPC Atlas CPU up to 133MHz • Onboard 32MB SDRAM • 1 x 10/100 Mbps Ethernet • CRT/LCD Display | |
| • Optimized 3D Graphics Performance • Variety Video Interfaces for Vision Applications • Highly Integrated Communication Interfaces | |
| • Soldered Onboard Intel Atom D510 1.66GHz Processor • Cost-effective • Support 6 Serial Ports with 5V or 12V Power-pin • ghly Integrated Communication Interfaces • ghly Integrated Communication Interfaces... | |
| • Support DDR 200/266 up to 1GB DDR SDRAM • Support Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • Support 4 High Speed USB 2.0 Ports • | |
| • Support Intel Pentium or K6-III, up to 550Mhz • Flat Panel / CRT optional • LAN 10/100Mbps, RTL8139A • Audio support • 16bit digital I/O • 4 x serial... | |
| • Ultra Low Profile (16.8mm Height max.) • Soldered Onboard Intel Atom N270 1.6GHz Processor • Soldered Onboard DDRII-533 1GB • Soldered Onboard 4GB NAND Drive (CEX-i2701-4G only) • Soldered... | |
| • Ultra Low Profile (16.8mm Height max.) • Soldered Onboard Intel Atom N270 1.6GHz Processor • Soldered Onboard DDRII-533 1GB • Soldered Onboard 4GB NAND Drive (CEX-i2705D only) • Soldered... | |
| • VIA Mark Processor 533/800MHz FSB133MHz • 1 x 144-pin SO-DIMM up to 512MB SDRAM • Support CRT/LCD Display • 2 x Realtek 8100CL 10/100 base-T Fast Ethernet • PC/104... | |
| • VIA ULV Eden 500MHz/1GHz processor soldered • 1 x 200-pin DDR SO-DIMM Socket up to 1GB • 18/24-bit LVDS and CRT display supported • Multi-expansion (6 x USB, 1... |