Computer Express L.L.C. 15" Panel PC, Low power 1.5GHz CEX-1584T-AL

Description
• Very high stability and reliability • Intel chipset and CPU • Very long MTBF: 10 - 20 years of operating life • High speed performance • Anti-vandal, anti-strike, anti-explosion, chemical-resistant • Anti-scratch Capacitive Touch screen • High bright image display - 100% water-proof IP-65, 66, 67, 68, NEMA-4, 12
Description
• Very high stability and reliability • Intel chipset and CPU • Very long MTBF: 10 - 20 years of operating life • High speed performance • Anti-vandal, anti-strike, anti-explosion, chemical-resistant • Anti-scratch Capacitive Touch screen • High bright image display - 100% water-proof IP-65, 66, 67, 68, NEMA-4, 12

Suppliers

Company
Product
Description
Supplier Links
15
Berlin, CT, USA
15" Panel PC, Low power 1.5GHz
CEX-1584T-AL
15" Panel PC, Low power 1.5GHz CEX-1584T-AL
• Very high stability and reliability • Intel chipset and CPU • Very long MTBF: 10 - 20 years of operating life • High speed performance • Anti-vandal, anti-strike, anti-explosion, chemical-resistant • Anti-scratch Capacitive Touch screen • High bright image display - 100% water-proof IP-65, 66, 67, 68, NEMA-4, 12

• Very high stability and reliability • Intel chipset and CPU • Very long MTBF: 10 - 20 years of operating life • High speed performance • Anti-vandal, anti-strike, anti-explosion, chemical-resistant • Anti-scratch Capacitive Touch screen • High bright image display - 100% water-proof IP-65, 66, 67, 68, NEMA-4, 12

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computers
Product Number CEX-1584T-AL
Product Name 15" Panel PC, Low power 1.5GHz
Computer Type Industrial Computer
Display Size 15.0 inch (381.00 mm)
Processor VIA 1.5GHz high speed and low power
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC ET60/65 EX2 Android Tablet - bartec et60 65ex2 android tablet - BARTEC
Specs
Computer Type Tablet
Operating System Google®
Processor Intel 386 Family
View Details
Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020T-U0A1 - Advantech
Specs
Processor CPU Denver 2 CPU and Cortex A57 Quad Core, Max. 2.0 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Helix 521 Fanless Low-Profile Industrial Automation Computer - HX521 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details