Computer Express L.L.C. Datasheets for Handheld and Portable Computers

Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs.
Handheld and Portable Computers: Learn more

Product Name Notes
• 100% water-proof at front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum front bezel • P-4 low power mobile CPU • VESA-75, 100 wall-mounting • Auto...
• 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum bezel • 6 x COM • 6 x USB 2.0, LAN, VGA • 2 x...
• 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum bezel • P-4 low power mobile CPU • 6 x COM • 6 x USB...
• 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum bezel • P-4 low power mobile CPU • 6 x COM (5 x RS-232, 1...
• Intel 1.2GHz low power CPU • IP-65, 66, 67, 68, NEMA-4 • Meet VESA-75, 100 wall-mount standard • 6 x USB 2.0 • 6 x COM, LAN • CF...
• Intel 65nm Yonah Mobile high speed 1.6GHz with 1M L2 • DDR2-667M high speed 512MB RAM • 2 x COM • 4 x USB 2.0 accessible at the I/O...
• Intel LV mobile CPU • 100% water-proof front face • VESA-75, 100 wall mount • Remote start up • 6 x COM (5 x RS-232, 1 x RS-485) •
• Intel P-4 low power Mobile CPU • IP-56, NEMA-12 front • Meet VESA-75, 100 wall-mount standard • 6 x USB 2.0 • 6 x COM, LAN, VGA • Speakers,...
• Intel P4 low voltage Celeron Mobile 1.2GHz CPU with 512K L2 cache • Rugged steel housing • Anti-shock and anti-vibration resistance • VESA-75, 100 wall-mount standard • OSD buttons...
• Military-grade 100% fan-less 12" Intel Mobile new- generation Yonah 1.6/1.86GHz Panel PC • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • DDR-2 667MHz RAM up to...
• Military-grade 15" Intel Mobile new-generation Yonah 1.6/1.86GHz Panel PC • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum front bezel • VESA-75, 100...
• Slim size industrial Panel PC • Intel P-4 Low Power Mobile CPU • 5 x USB 2.0 • 2 x COM • 1 x Giga LAN • 1 x...
• Support Intel Core 2 Duo Mobile CPUs • Solid aluminum brushed anodized high-end bezel • Resistive touch screen • Meets IP-65, 66, 67, 68 • VESA-75 and VESA-100 wall-mount...
• Ultra slim and rugged design for space-saving area • Very high stable and reliable design for industrial and military applications • Able to withstand high / low temperature and...
• Very high stability and reliability • Very long MTBF: 10 - 20 years of operating life • High speed performance • Capable to withstand high-temperature, severe, and harsh environment...
• Very high stability and reliability Intel chipset and CPU • Very long MTBF: 10 - 20 years of operating life • High speed performance • Capable to withstand high-temperature,...