Caster Warehouse Inc. Datasheets for Wheels

Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Wheels: Learn more

Page: 1 2 3
Product Name Notes
For use in non-motorized applications only, high quality rubber
High quality cushion rubber, chemically bonded to a paint cast iron core
High quality polyurethane chemically bonded to painted cast iron core
High quality polyurethane mechanically locked to a durable polyolefin core
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Higher load capacity than soft rubber, easy rolling, minimal effort to move
Made from a blend of nylon & glass designed to withstand high temperatures
Made from a specially formulated Hy-Load compound, resistant to chemicals
Made from high quality polyolefin, economical hard durometer wheel
Made from premium cast iron or otherwise known as semi-steel
Made from premium ductile iron, extra heavy core provides superior strength
Molded high performance liquid cast polyurethane
Offers floor protection, is non marking and non-conductive
Precision molded high quality gray rubber chemically bonded to aluminum
Precision molded high quality polyurethane chemically bonded to aluminum
Precision molded high quality soft rubber molded to hard rubber core
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Next >>