Offers floor protection, is non marking and non-conductive
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-12-PHN-9400-C-1 (No Bushing) |
| Product Name | Phenolic Wheel |
| Wheel Type | Phenolic |
| Maximum Load | 3000 lbs (1361 kg) |
| Wheel Diameter | 12 inch (305 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |