Caster Warehouse Inc. Thermo Plastic Rubber W-2.5-TRO-3800*

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-2.5-TRO-3800* - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-2.5-TRO-3800*
Thermo Plastic Rubber W-2.5-TRO-3800*
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-2.5-TRO-3800*
Product Name Thermo Plastic Rubber
Wheel Type Rubber/Plastic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel - RP Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Plastic; Half Round Tread (optional feature)
Specialty Applications Food Service; Medical
Maximum Load 190 to 600 lbs (86.17 to 272 kg)
View Details