Caster Warehouse Inc. Centipede Wheel P-W10-CH-CG-PB-3/4

Description
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire
Description
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Suppliers

Company
Product
Description
Supplier Links
Centipede Wheel - P-W10-CH-CG-PB-3/4 - Caster Warehouse Inc.
Lilburn, GA, USA
Centipede Wheel
P-W10-CH-CG-PB-3/4
Centipede Wheel P-W10-CH-CG-PB-3/4
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number P-W10-CH-CG-PB-3/4
Product Name Centipede Wheel
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 4208933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2866 lbs (1300 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - PBW330 20/63 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 12.99 inch (330 mm)
View Details
BC SERIES: Balloon Cushion Wheels - 824BC7KF - PJ Company
Specs
Maximum Load 450 lbs (204 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.25 inch (57.15 mm)
View Details