Caster Warehouse Inc. Soft Rubber Wheel W-3.5-SR-5200

Description
Precision molded high quality soft rubber molded to hard rubber core
Description
Precision molded high quality soft rubber molded to hard rubber core

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - W-3.5-SR-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Soft Rubber Wheel
W-3.5-SR-5200
Soft Rubber Wheel W-3.5-SR-5200
Precision molded high quality soft rubber molded to hard rubber core

Precision molded high quality soft rubber molded to hard rubber core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3.5-SR-5200
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 160 lbs (72.56 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Poly
Maximum Load 1620 lbs (735 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Thick Tread Polyurethane Wheels on Cast Iron Core - PX Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 2010 to 7700 lbs (912 to 3492 kg)
Wheel Diameter 6 to 16 inch (152 to 406 mm)
View Details