Caster Warehouse Inc. Phenolic Wheel W-4-PHN-6400-C

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-4-PHN-6400-C - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-4-PHN-6400-C
Phenolic Wheel W-4-PHN-6400-C
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-PHN-6400-C
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 2430357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Thermoplastic Rubber
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
9
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 8.98 inch (228 mm)
View Details
RO SERIES: Nose Roller Wheels - 465RO - PJ Company
Specs
Maximum Load 40000 lbs (18141 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 6 inch (152 mm)
View Details