Caster Warehouse Inc. Pneumatic Wheel P-W9-CHLH-B-3/4

Description
For use in non-motorized applications only, high quality rubber
Description
For use in non-motorized applications only, high quality rubber

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Wheel - P-W9-CHLH-B-3/4 - Caster Warehouse Inc.
Lilburn, GA, USA
Pneumatic Wheel
P-W9-CHLH-B-3/4
Pneumatic Wheel P-W9-CHLH-B-3/4
For use in non-motorized applications only, high quality rubber

For use in non-motorized applications only, high quality rubber

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number P-W9-CHLH-B-3/4
Product Name Pneumatic Wheel
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 8.85 inch (225 mm)
Wheel Width 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Polyurethane on Cast Iron Core Wheels - PY/PH Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 420 to 4200 lbs (190 to 1905 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details