Caster Warehouse Inc. Thermo Plastic Rubber W-2.5-TRPK-3000

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-2.5-TRPK-3000 - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-2.5-TRPK-3000
Thermo Plastic Rubber W-2.5-TRPK-3000
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-2.5-TRPK-3000
Product Name Thermo Plastic Rubber
Wheel Type Rubber/Plastic
Maximum Load 105 lbs (47.62 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Poly
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Press-On Rubber Wheels - OA Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Rubber
Maximum Load 1270 to 10190 lbs (576 to 4621 kg)
Wheel Diameter 8.5 to 22 inch (216 to 559 mm)
View Details