Caster Warehouse Inc. Phenolic Wheel W-3-PHNO-5200

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-3-PHNO-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-3-PHNO-5200
Phenolic Wheel W-3-PHNO-5200
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3-PHNO-5200
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 4600755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - PBW280 20/66 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details
PO SERIES: Polyolefin Wheels - 615PO60 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 640 lbs (290 kg)
Wheel Diameter 6 inch (152 mm)
View Details