Caster Warehouse Inc. Soft Rubber Wheel W-4-SR-5500

Description
Precision molded high quality soft rubber molded to hard rubber core
Description
Precision molded high quality soft rubber molded to hard rubber core

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - W-4-SR-5500 - Caster Warehouse Inc.
Lilburn, GA, USA
Soft Rubber Wheel
W-4-SR-5500
Soft Rubber Wheel W-4-SR-5500
Precision molded high quality soft rubber molded to hard rubber core

Precision molded high quality soft rubber molded to hard rubber core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-SR-5500
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 2391423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
90mm BLACK TREADED TY. BLACK 6 HOLE CT. NO FITTING - ATV8610 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 420RS60 - PJ Company
Specs
Wheel Type Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
View Details