Caster Warehouse Inc. High-Temperature Phenolic Wheel W-4-HTPHNO-5000

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Phenolic Wheel - W-4-HTPHNO-5000 - Caster Warehouse Inc.
Lilburn, GA, USA
High-Temperature Phenolic Wheel
W-4-HTPHNO-5000
High-Temperature Phenolic Wheel W-4-HTPHNO-5000
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-HTPHNO-5000
Product Name High-Temperature Phenolic Wheel
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 8371331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.48 inch (190 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWS280 25.4/73 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 832FN704 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 290 lbs (132 kg)
Wheel Diameter 8.8 inch (224 mm)
View Details