Caster Warehouse Inc. Solid Polyurethane Wheel W-4-SPU-6600

Description
Molded high performance liquid cast polyurethane
Description
Molded high performance liquid cast polyurethane

Suppliers

Company
Product
Description
Supplier Links
Solid Polyurethane Wheel - W-4-SPU-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Solid Polyurethane Wheel
W-4-SPU-6600
Solid Polyurethane Wheel W-4-SPU-6600
Molded high performance liquid cast polyurethane

Molded high performance liquid cast polyurethane

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-SPU-6600
Product Name Solid Polyurethane Wheel
Wheel Type Solid Poly
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2535463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Polypropylene wheel - 11601200 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details