Caster Warehouse Inc. Phenolic Wheel W-3-PHNO-5000

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-3-PHNO-5000 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-3-PHNO-5000
Phenolic Wheel W-3-PHNO-5000
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site
Phenolic Wheel - W-3-PHNO-5000 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-3-PHNO-5000
Phenolic Wheel W-3-PHNO-5000
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels
Product Number W-3-PHNO-5000 W-3-PHNO-5000
Product Name Phenolic Wheel Phenolic Wheel
Wheel Type Phenolic Phenolic
Maximum Load 600 lbs (272 kg) 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm) 3 inch (76.2 mm)
Wheel Width 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2785949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
10
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 1036FN644 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 10.7 inch (272 mm)
View Details