Caster Warehouse Inc. Centipede Wheel P-W10-OH-CG-1/2

Description
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire
Description
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Suppliers

Company
Product
Description
Supplier Links
Centipede Wheel - P-W10-OH-CG-1/2 - Caster Warehouse Inc.
Lilburn, GA, USA
Centipede Wheel
P-W10-OH-CG-1/2
Centipede Wheel P-W10-OH-CG-1/2
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number P-W10-OH-CG-1/2
Product Name Centipede Wheel
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
4
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.72 inch (120 mm)
View Details
Elastomeric High Tensile Rubber Wheels - EHT on Iron - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 1080 to 2280 lbs (490 to 1034 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details