Caster Warehouse Inc. Ductile Steel Wheel W-4-DUC-9100-DB

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile Steel Wheel - W-4-DUC-9100-DB - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile Steel Wheel
W-4-DUC-9100-DB
Ductile Steel Wheel W-4-DUC-9100-DB
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-DUC-9100-DB
Product Name Ductile Steel Wheel
Wheel Type Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Rubber Tread Empire Wheels - IM Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Metal
Maximum Load 350 to 450 lbs (159 to 204 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details